3M 3M Scotch 355 Clear Standard Box Sealing Tape - 4 in Width x 1000 yd Length - 3.4 mil Thick - 03063 CT060905719

Description
3M Scotch 355 clear standard box sealing tape comes in a 4 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 4 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 4 in Width x 1000 yd Length - 3.4 mil Thick - 03063 - 051115-03063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 4 in Width x 1000 yd Length - 3.4 mil Thick - 03063
051115-03063
3M Scotch 355 Clear Standard Box Sealing Tape - 4 in Width x 1000 yd Length - 3.4 mil Thick - 03063 051115-03063
3M Scotch 355 clear standard box sealing tape comes in a 4 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 4 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-03063
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 4 in Width x 1000 yd Length - 3.4 mil Thick - 03063
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Superior Performance Box Sealing Tape - 355 - Budnick Converting, Inc.
Specs
Type Adhesive; Superior Performance Box Sealing Tape
Thickness 0.0034 inches (0.0871 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details