3M 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 100 m Length - 1.9 mil Thick - 68777 70006747243

Description
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 100 m Length - 1.9 mil Thick - 68777 - 051115-68777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 100 m Length - 1.9 mil Thick - 68777
051115-68777
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 100 m Length - 1.9 mil Thick - 68777 051115-68777
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68777
Product Name 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 100 m Length - 1.9 mil Thick - 68777
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Permanent/Removable Double Coated Foam Tape - 1700-7660 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0356 inches (0.9042 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details