3M 3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 24894 XG700002106

Description
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.
Description
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 24894 - 051115-24894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 24894
051115-24894
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 24894 051115-24894
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24894
Product Name 3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 24894
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details