3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 07015 70016006366

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 07015 - 021200-07015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 07015
021200-07015
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 07015 021200-07015
3M Scotch 610 clear heat resistant box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07015
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 07015
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details