3M 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.1 mil Thick - 64571 70006744133

Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.
Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.1 mil Thick - 64571 - 051115-64571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.1 mil Thick - 64571
051115-64571
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.1 mil Thick - 64571 051115-64571
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64571
Product Name 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.1 mil Thick - 64571
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
Premium Duct Tape - 222 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details