DigiKey Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 90 100 110 120 150 162
Product Name Notes
1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 25mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 20mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 60V M55 Module 25mOhm @ 100kHz
120µF Hermetically Sealed Tantalum Polymer Capacitor 100V M55 Module 60mOhm @ 100kHz
1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
2000µF Hermetically Sealed Tantalum Polymer Capacitor 15V M55 Module 30mOhm @ 100kHz
2200µF Hermetically Sealed Tantalum Polymer Capacitor 10V M55 Module 30mOhm @ 100kHz
250µF Hermetically Sealed Tantalum Polymer Capacitor 100V M55 Module 30mOhm @ 100kHz
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
3400µF Hermetically Sealed Tantalum Polymer Capacitor 8V M55 Module 30mOhm @ 100kHz
370µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 40mOhm @ 100kHz
3900µF Hermetically Sealed Tantalum Polymer Capacitor 15V M55 Module 15mOhm @ 100kHz
4100µF Hermetically Sealed Tantalum Polymer Capacitor 6V M55 Module 30mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 60mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 50mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 40mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 60V M55 Module 50mOhm @ 100kHz
5600µF Hermetically Sealed Tantalum Polymer Capacitor 10V M55 Module 15mOhm @ 100kHz
600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz
600µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 30mOhm @ 100kHz
680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz
6800µF Hermetically Sealed Tantalum Polymer Capacitor 8V M55 Module 15mOhm @ 100kHz
750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz
8200µF Hermetically Sealed Tantalum Polymer Capacitor 6V M55 Module 15mOhm @ 100kHz

<< Prev Next >>