KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B757M075AH

Description
750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz
Request a Quote Datasheet
Description
750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B757M075AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B757M075AH-ND
Tantalum - Polymer Capacitors M550B757M075AH-ND
750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz

750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B757M075AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B757M075AH
Capacitors - Tantalum - Polymer Capacitors M550B757M075AH
CAP TANT POLY 750UF 75V CHAS MNT

CAP TANT POLY 750UF 75V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B757M075AH-ND M550B757M075AH
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 750 microF 750 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details