6800µF Hermetically Sealed Tantalum Polymer Capacitor 8V M55 Module 15mOhm @ 100kHz
CAP TANT POLY 6800UF 8V CHAS MNT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M550B688M008AS-ND | M550B688M008AS |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |