500µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 40mOhm @ 100kHz
CAP TANT POLY 500UF 50V CHAS MNT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M550B507K050AS-ND | M550B507K050AS |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 500 microF | 500 microF |