KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B128K040TS

Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B128K040TS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B128K040TS-ND
Tantalum - Polymer Capacitors M550B128K040TS-ND
1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz

1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B128K040TS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B128K040TS
Capacitors - Tantalum - Polymer Capacitors M550B128K040TS
CAP TANT POLY 1200UF 40V CHAS MT

CAP TANT POLY 1200UF 40V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B128K040TS-ND M550B128K040TS
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Chassis Mount Bolt-on; M55 Module
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details