KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B347M030AS

Description
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
Request a Quote Datasheet
Description
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B347M030AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B347M030AS-ND
Tantalum - Polymer Capacitors M550B347M030AS-ND
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz

340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B347M030AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B347M030AS
Capacitors - Tantalum - Polymer Capacitors M550B347M030AS
CAP TANT POLY 340UF 30V CHAS MNT

CAP TANT POLY 340UF 30V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B347M030AS-ND M550B347M030AS
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 340 microF 340 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details