KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B108M025TT

Description
1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B108M025TT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B108M025TT-ND
Tantalum - Polymer Capacitors M550B108M025TT-ND
1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz

1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B108M025TT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B108M025TT
Capacitors - Tantalum - Polymer Capacitors M550B108M025TT
CAP TANT POLY 1000UF 25V CHAS MT

CAP TANT POLY 1000UF 25V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B108M025TT-ND M550B108M025TT
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Chassis Mount Bolt-on; M55 Module
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers