1000µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 20mOhm @ 100kHz
CAP TANT POLY 1000UF 50V CHAS MT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M551B108K050AH-ND | M551B108K050AH |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 10 (+/- %) |