KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B347M030AH

Description
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
Request a Quote Datasheet
Description
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B347M030AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B347M030AH-ND
Tantalum - Polymer Capacitors M550B347M030AH-ND
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz

340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B347M030AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B347M030AH
Capacitors - Tantalum - Polymer Capacitors M550B347M030AH
CAP TANT POLY 340UF 30V CHAS MNT

CAP TANT POLY 340UF 30V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B347M030AH-ND M550B347M030AH
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 340 microF 340 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K020P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details