KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B128K050BS

Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B128K050BS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B128K050BS-ND
Tantalum - Polymer Capacitors M550B128K050BS-ND
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz

1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B128K050BS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B128K050BS
Capacitors - Tantalum - Polymer Capacitors M550B128K050BS
CAP TANT POLY 1200UF 50V CHAS MT

CAP TANT POLY 1200UF 50V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B128K050BS-ND M550B128K050BS
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details