KEMET Electronics Corporation Tantalum - Polymer Capacitors M550B128K050AA

Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M550B128K050AA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M550B128K050AA-ND
Tantalum - Polymer Capacitors M550B128K050AA-ND
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz

1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M550B128K050AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M550B128K050AA
Capacitors - Tantalum - Polymer Capacitors M550B128K050AA
CAP TANT POLY 1200UF 50V CHAS MT

CAP TANT POLY 1200UF 50V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M550B128K050AA-ND M550B128K050AA
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details