TDK U.S.A. Corporation Cable Ferrites ZCAT3618-2630D

Description
"Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.452"" H (35.50mm x 11.50mm) Length 0.689"" (17.50mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.452"" H (35.50mm x 11.50mm) Length 0.689"" (17.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-6694-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-6694-ND
Cable Ferrites 445-6694-ND
"Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.452"" H (35.50mm x 11.50mm) Length 0.689"" (17.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.452"" H (35.50mm x 11.50mm) Length 0.689"" (17.50mm)"

Buy Now Datasheet
Filters - Cable Ferrites - 1369328-ZCAT3618-2630D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
1369328-ZCAT3618-2630D
Filters - Cable Ferrites 1369328-ZCAT3618-2630D
Win Source Part Number: 1369328-ZCAT3618-263 0D Category: Filters - Cable Ferrites Fake Threat In the Open Market: 59 pct. Type: Flat MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ZCAT Package: Bulk Product Status: Active Mounting Type: Free Hanging HTSUS: 8547.10.8000 REACH Status: REACH Unaffected ECCN: EAR99 Material: 30 Impedance @ Frequency: 30Ohm @ 50MHz ~ 500MHz Length: 0.689" (17.50mm) Design: Hinged (Snap On) Inner Dimension: 1.023" W x 0.051" H (26.00mm x 1.30mm) Outer Dimension: 1.398" W x 0.452" H (35.50mm x 11.50mm)

Win Source Part Number: 1369328-ZCAT3618-2630D
Category: Filters - Cable Ferrites
Fake Threat In the Open Market: 59 pct.
Type: Flat
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: ZCAT
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging
HTSUS: 8547.10.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Material: 30
Impedance @ Frequency: 30Ohm @ 50MHz ~ 500MHz
Length: 0.689" (17.50mm)
Design: Hinged (Snap On)
Inner Dimension: 1.023" W x 0.051" H (26.00mm x 1.30mm)
Outer Dimension: 1.398" W x 0.452" H (35.50mm x 11.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 445-6694-ND 1369328-ZCAT3618-2630D
Product Name Cable Ferrites Filters - Cable Ferrites
Impedance 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-2 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.051uH 200MHz 0.66A Inductor and Choke - 71-0603HP-51NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers