TDK U.S.A. Corporation Cable Ferrites ZCAT20D-BK

Description
"Hinged (Snap On) Free Hanging Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.591"" W x 0.197"" H (15.00mm x 5.00mm) OD 1.181"" W x 0.787"" H (30.00mm x 20.00mm) Length 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.591"" W x 0.197"" H (15.00mm x 5.00mm) OD 1.181"" W x 0.787"" H (30.00mm x 20.00mm) Length 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-ZCAT20D-BK-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-ZCAT20D-BK-ND
Cable Ferrites 445-ZCAT20D-BK-ND
"Hinged (Snap On) Free Hanging Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.591"" W x 0.197"" H (15.00mm x 5.00mm) OD 1.181"" W x 0.787"" H (30.00mm x 20.00mm) Length 1.378"" (35.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.591"" W x 0.197"" H (15.00mm x 5.00mm) OD 1.181"" W x 0.787"" H (30.00mm x 20.00mm) Length 1.378"" (35.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-ZCAT20D-BK-ND
Product Name Cable Ferrites
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - BMB1J1000AN2-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details