TDK U.S.A. Corporation Cable Ferrites ZCAT3035-1330

Description
"Hinged (Snap On) Chassis Mount Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 1.181"" Dia (30.00mm) Length 1.535"" (39.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Chassis Mount Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 1.181"" Dia (30.00mm) Length 1.535"" (39.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-2054-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-2054-ND
Cable Ferrites 445-2054-ND
"Hinged (Snap On) Chassis Mount Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 1.181"" Dia (30.00mm) Length 1.535"" (39.00mm)"

"Hinged (Snap On) Chassis Mount Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 1.181"" Dia (30.00mm) Length 1.535"" (39.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-2054-ND
Product Name Cable Ferrites
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - 1712-BMC1EY0180ANTR-ND - DigiKey
Specs
DCR 0.6500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details