TDK U.S.A. Corporation Cable Ferrites ZCAT12V-BK

Description
"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.472"" Dia (12.00mm) OD 1.063"" W x 1.083"" H (27.00mm x 27.50mm) Length 1.362"" (34.60mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.472"" Dia (12.00mm) OD 1.063"" W x 1.083"" H (27.00mm x 27.50mm) Length 1.362"" (34.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-6693-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-6693-ND
Cable Ferrites 445-6693-ND
"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.472"" Dia (12.00mm) OD 1.063"" W x 1.083"" H (27.00mm x 27.50mm) Length 1.362"" (34.60mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.472"" Dia (12.00mm) OD 1.063"" W x 1.083"" H (27.00mm x 27.50mm) Length 1.362"" (34.60mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: TDK Corporation Category: Filters-Cable Ferrites Series: ZCAT-V Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 140Ohm @ 100MHz Inner Dimension: 0.472" Dia (12.00mm) Outer Dimension: 1.063" W x 1.083" H (27.00mm x 27.50mm)

Manufacturer: TDK Corporation
Category: Filters-Cable Ferrites
Series: ZCAT-V
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 140Ohm @ 100MHz
Inner Dimension: 0.472" Dia (12.00mm)
Outer Dimension: 1.063" W x 1.083" H (27.00mm x 27.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 445-6693-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176742-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-181 0402FL-181XJRW - Coilcraft, Inc.
Specs
Impedance 990 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details