TDK U.S.A. Corporation Cable Ferrites ZCAT4625-3430DT

Description
"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.512"" H (45.50mm x 13.00mm) Length 0.965"" (24.50mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.512"" H (45.50mm x 13.00mm) Length 0.965"" (24.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-173083-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-173083-ND
Cable Ferrites 445-173083-ND
"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.512"" H (45.50mm x 13.00mm) Length 0.965"" (24.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.512"" H (45.50mm x 13.00mm) Length 0.965"" (24.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-173083-ND
Product Name Cable Ferrites
Impedance 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers