TDK U.S.A. Corporation Filters - Cable Ferrites ZCAT4625-3430D-BK

Description
Win Source Part Number: 1369327-ZCAT4625-343 0D-BK Category: Filters - Cable Ferrites Fake Threat In the Open Market: 55 pct. Type: Flat MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ZCAT Package: Bulk Product Status: Active Mounting Type: Free Hanging HTSUS: 8547.10.8000 REACH Status: REACH Unaffected ECCN: EAR99 Material: 30 Impedance @ Frequency: 35Ohm @ 50MHz ~ 500MHz Length: 0.965" (24.50mm) Design: Hinged (Snap On) Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1369327-ZCAT4625-343 0D-BK Category: Filters - Cable Ferrites Fake Threat In the Open Market: 55 pct. Type: Flat MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ZCAT Package: Bulk Product Status: Active Mounting Type: Free Hanging HTSUS: 8547.10.8000 REACH Status: REACH Unaffected ECCN: EAR99 Material: 30 Impedance @ Frequency: 35Ohm @ 50MHz ~ 500MHz Length: 0.965" (24.50mm) Design: Hinged (Snap On) Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 1369327-ZCAT4625-3430D-BK - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
1369327-ZCAT4625-3430D-BK
Filters - Cable Ferrites 1369327-ZCAT4625-3430D-BK
Win Source Part Number: 1369327-ZCAT4625-343 0D-BK Category: Filters - Cable Ferrites Fake Threat In the Open Market: 55 pct. Type: Flat MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ZCAT Package: Bulk Product Status: Active Mounting Type: Free Hanging HTSUS: 8547.10.8000 REACH Status: REACH Unaffected ECCN: EAR99 Material: 30 Impedance @ Frequency: 35Ohm @ 50MHz ~ 500MHz Length: 0.965" (24.50mm) Design: Hinged (Snap On) Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Win Source Part Number: 1369327-ZCAT4625-3430D-BK
Category: Filters - Cable Ferrites
Fake Threat In the Open Market: 55 pct.
Type: Flat
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: ZCAT
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging
HTSUS: 8547.10.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Material: 30
Impedance @ Frequency: 35Ohm @ 50MHz ~ 500MHz
Length: 0.965" (24.50mm)
Design: Hinged (Snap On)
Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Buy Now Datasheet
Cable Ferrites - 445-2057-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-2057-ND
Cable Ferrites 445-2057-ND
"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.472"" H (45.50mm x 12.00mm) Length 0.965"" (24.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.472"" H (45.50mm x 12.00mm) Length 0.965"" (24.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1369327-ZCAT4625-3430D-BK 445-2057-ND
Product Name Filters - Cable Ferrites Cable Ferrites
Impedance 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2CY0120ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details