TDK U.S.A. Corporation Cable Ferrites ZCAT2436-1330A

Description
"Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" W x 0.925"" H (22.00mm x 23.50mm) Length 1.417"" (36.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" W x 0.925"" H (22.00mm x 23.50mm) Length 1.417"" (36.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-2052-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-2052-ND
Cable Ferrites 445-2052-ND
"Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" W x 0.925"" H (22.00mm x 23.50mm) Length 1.417"" (36.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" W x 0.925"" H (22.00mm x 23.50mm) Length 1.417"" (36.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-2052-ND
Product Name Cable Ferrites
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-153 0603LS-153XJRC , 0603LS-153XGRC - Coilcraft, Inc.
Specs
Impedance 56.3 ohms
DCR 7.1 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 1712-BMC1JY0180ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details