TDK U.S.A. Corporation Cable Ferrites ZCAT13D-BK

Description
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.335"" W x 0.197"" H (8.50mm x 5.00mm) OD 0.787"" W x 0.512"" H (20.00mm x 13.00mm) Length 1.339"" (34.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.335"" W x 0.197"" H (8.50mm x 5.00mm) OD 0.787"" W x 0.512"" H (20.00mm x 13.00mm) Length 1.339"" (34.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-ZCAT13D-BK-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-ZCAT13D-BK-ND
Cable Ferrites 445-ZCAT13D-BK-ND
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.335"" W x 0.197"" H (8.50mm x 5.00mm) OD 0.787"" W x 0.512"" H (20.00mm x 13.00mm) Length 1.339"" (34.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.335"" W x 0.197"" H (8.50mm x 5.00mm) OD 0.787"" W x 0.512"" H (20.00mm x 13.00mm) Length 1.339"" (34.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-ZCAT13D-BK-ND
Product Name Cable Ferrites
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0031ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details