"Hinged (Snap On) Chassis Mount Ferrite Core 50Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.787"" Dia (20.00mm) Length 0.827"" (21.00mm)"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 445-2044-ND | 383172 |
| Product Name | Cable Ferrites | Ferrite Beads |
| Impedance | 50 ohms | |
| Bead Form Factor | Hinged (Snap On) | |
| Packing Method | Bulk | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |