TDK U.S.A. Corporation Ferrite Beads ZCAT2032-0930

Description
TDK ZCAT2032-0930 RFI Filter
Request a Quote Datasheet
Description
TDK ZCAT2032-0930 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 383178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
383178
Ferrite Beads 383178
TDK ZCAT2032-0930 RFI Filter

TDK ZCAT2032-0930 RFI Filter

Supplier's Site
Cable Ferrites - 445-8638-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-8638-ND
Cable Ferrites 445-8638-ND
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.768"" Dia (19.50mm) Length 1.417"" (36.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.768"" Dia (19.50mm) Length 1.417"" (36.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 383178 445-8638-ND
Product Name Ferrite Beads Cable Ferrites
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite
Lead Style Clip on
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details