220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
CAP TANT POLY 220UF 4V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T540D227K004CH8705-ND | T540D227K004CH8705 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |