KEMET Electronics Corporation Tantalum - Polymer Capacitors T540D336K0BT8705

Description
33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T540D336K0BT8705-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
T540D336K0BT8705-ND
Tantalum - Polymer Capacitors T540D336K0BT8705-ND
33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)

33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T540D336K0BT8705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T540D336K0BT8705
Capacitors - Tantalum - Polymer Capacitors T540D336K0BT8705
CAP TANT POLY 33UF 2917

CAP TANT POLY 33UF 2917

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T540D336K0BT8705-ND T540D336K0BT8705
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details