RECOM Power, Inc. DC DC Converters REC3-243.3SRWZ/H2/A/X2

Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC3-243.3SRWZ/H2/A/X2-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.9A; Output Power Max Recom Power - 63X3166 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.9A; Output Power Max Recom Power
63X3166
Dc-Dc Converter, Medical, 3.3V, 0.9A; Output Power Max Recom Power 63X3166
DC-DC CONVERTER, MEDICAL, 3.3V, 0.9A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.9A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC3-243.3SRWZ/H2/A/X2-ND 63X3166
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.9A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.9000 amps 0.9000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details