Lingto Electronic Limited Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
1.5PPM/DEGREE C DRIFT, LOW NOISE
ADJUSTABLE/2.5 V, 0.5% TOLERANCE
ADJUSTABLE/2.5 V, 2% TOLERANCE S
ADJUSTABLE/2.5V, 1% TOLERANCE SH
IC VREF SERIES 0.05% TSOT23-6
IC VREF SERIES 0.06% 8SOIC
IC VREF SERIES 0.075% 8DIP
IC VREF SERIES 0.08% SOT23-6
IC VREF SERIES 0.1% 8DIP
IC VREF SERIES 0.1% 8MSOP
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% TSOT23-6
IC VREF SERIES 0.15% 8MSOP
IC VREF SERIES 0.15% 8SOIC
IC VREF SERIES 0.2% 6DFN
IC VREF SERIES 0.2% 8DIP
IC VREF SERIES 1% 8SOIC
IC VREF SERIES 1% TSOT23-5
IC VREF SHUNT -0.6%/+0.4% 8SOIC
IC VREF SHUNT -0.6%/+0.4% TO92-3
IC VREF SHUNT -0.6/+0.4% SOT23-3
IC VREF SHUNT 0.05% 8SOIC
IC VREF SHUNT 0.2% TO92-3
IC VREF SHUNT 0.32% 8SOIC
IC VREF SHUNT 0.32% 8TSSOP
IC VREF SHUNT 0.32% TO92-3
IC VREF SHUNT 0.4% 8SOIC
IC VREF SHUNT 0.4% 8TSSOP
IC VREF SHUNT 0.8% 8SOIC
IC VREF SHUNT 0.8% 8TSSOP
IC VREF SHUNT 0.8% TO92-3
IC VREF SHUNT 1.2% 8SOIC
IC VREF SHUNT 2% SOT23-3
IC VREF SHUNT ADJ 0.4% 8DIP
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.5% 8SOIC
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT89-3
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 1% 8SOIC
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23F-3
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% TO226-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92
IC VREF SHUNT ADJ 1.5% SOT23-5
IC VREF SHUNT ADJ 1.5% TO92-3
IC VREF SHUNT ADJ 2% 8SOIC
IC VREF SHUNT ADJ 2% SOT23-3
IC VREF SHUNT ADJ 2% SOT23F-3
IC VREF SHUNT ADJ 2% SOT89-3
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2.2% 4USMD
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT ADJ 2.2% SOT23-3
IC VREF SHUNT ADJ 2.2% TO92-3
IC VREF SHUNT ADJ 8SOIC
IC VREF SHUNT ADJ SOT23-3
LM4140 PRECISION MICROPOWER LOW
LM431 2%, 1%, OR 0.5% ACCURACY,
LM431 ADJUSTABLE PRECISION ZENER
LM431A - TWO TERMINAL VOLTAGE RE
LM431B - TWO TERMINAL VOLTAGE RE
LM431C - TWO TERMINAL VOLTAGE RE
LMV431A LOW-VOLTAGE (1.24V) ADJU
LOW-POWER, FIXED REFERENCE
LT1004-2.5 MICROPOWER INTEGRATED
LT1021 - PRECISION REFERENCE
LT1034 - 2.5V REF, 40PPM/C MAX T
LT1034 - MICROPOWER DUAL REFEREN
LT1236 - 10V PRECISSION REFERENC
LT1236 - 5V PRECISSION REFERENCE
LT1236 - IC VOL REF SERIES, SHUN
LT1461 - MICROPOWER PRECISION LO
LT1461 - THREE TERMINAL VOLTAGE
LT1634 - IC VOL REF SHUNT FIXED
LT1790 - MICROPOWER SOT-23 LOW D
LT6654 - PRECISION WIDE SUPPLY H
LT6656 - PRECISION SERIES VOLTAG
LTC1258 - MICROPOWER LOW DROPOUT
LTC6652 - WIDE SUPPLY, HIGH CURR
MAX6002 VOLTAGE REFERENCE
MAX6006 SHUNT VOLTAGE REFERENCE
MAX6010AEUR+T/BKN
MAX6023 PRECISION, LOW-POWER, LO
MAX6035 HIGH-SUPPLY-VOLTAGE, PRE
MICROPOWER PRECISION SERIES REFE
MICROPOWER VOLTAGE REFERENCE
PRECISION WIDE SUPPLY HIGH OUTPU
PRECISION, LOW-POWER, LOW-DROPOU
THREE TERMINAL VOLTAGE REFERENCE
TWO TERMINAL VOLTAGE REFERENCE,
VOLTAGE REFERENCE, 2.048V, BICMO
VOLTAGE REFERENCE

<< Prev Next >>