Manufacturer: Linear Technology
Win Source Part Number: 924315-LT6657AHMS8-3
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Series Voltage Reference IC Fixed 3V V ±0.1% 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
1.5PPM/DEGREE C DRIFT, LOW NOISE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 924315-LT6657AHMS8-3#PBF | LT6657AHMS8-3#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT6657AHMS8-3#PBF | PMIC - Voltage Reference |
| Package Type | Other; 8-MSOP |