Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
LM431A - TWO TERMINAL VOLTAGE RE
IC VREF SHUNT ADJ 2.2% 8SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431ACMXTR-ND | LM431ACMX | LM431ACMX | LM431ACMX |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| TC | 50 ppm/C | |||
| Accuracy | 2.2 % |