The LM431ACM is an adjustable precision zener shunt regulator in an 8-pin SOIC package, measuring 4.90 mm by 3.91 mm, with an operating temperature range of 0 to 70 °C. It provides a programmable output voltage from 2.5 V to 36 V using external resistors, features a temperature coefficient of 50 ppm/°C, and is designed for applications requiring precise reference voltages or zener diode replacement.
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT ADJ 2% 8SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431ACM | 296-36333-5-ND | LM431ACM | LM431ACM | LM431ACM |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | SOIC | SOIC |
| VREF | 2.5 to 36 volts |