IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.495 V, PDSO8, SOIC-8, Voltage Reference Product overview: LM431BCMX from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCMX can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT 37V 1% 8SOIC
IC VREF SHUNT ADJ 1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM431BCMX | LM431BCMXTR-ND | LM431BCMX | 815-LM431BCMX | LM431BCMX |
| Product Name | 2.495 V SOIC Precision Voltage Reference IC | Voltage Reference | IC VREF SHUNT 37V 1% 8SOIC | PMIC - Voltage Reference | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| TC | 50 ppm/C | 50 ppm/C |