Manufacturer: Fairchild Semiconductor
Win Source Part Number: 184827-LM431BCMX
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT ADJ 1% 8SOIC
VOLTAGE REF, SHUNT, 2.495V-36V, NSOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% 8SOIC
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 184827-LM431BCMX | LM431BCMX | LM431BCMX | 18C7137 | LM431BCMX |
| Product Name | PMIC - PMIC - Voltage Reference - LM431BCMX | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, Nsoic-8; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; SOIC8 | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | |||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF | 2.5 to 36 volts | 2.5 volts |