Series Voltage Reference IC Fixed 1.25V V ±0.1% 8mA 8-SOIC
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO8, SOIC-8 Product overview: LM4140CCMX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140CCMX-1.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923208-LM4140CCMX-1.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series Voltage Reference IC Fixed 1.25V V ±0.1% 8 mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4140
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140CCMX-1.2-ND | 693-LM4140CCMX-1.2 | 923208-LM4140CCMX-1.2 | LM4140CCMX-1.2 | LM4140CCMX-1.2 |
| Product Name | Voltage Reference | 1.25V SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4140CCMX-1.2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| TC | 10 ppm/C | ||||
| IQ | 0.3750 mA | 0.3750 mA | |||
| Accuracy | 0.1000 % |