Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431ACM3/NOPB

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431ACM3/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431ACM3/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431ACM3/NOPB
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM431ACM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACM3/NOPBTR-ND
Voltage Reference LM431ACM3/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431ACM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACM3/NOPBCT-ND
Voltage Reference LM431ACM3/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431ACM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACM3/NOPBDKR-ND
Voltage Reference LM431ACM3/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
 - LM431ACM3/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431ACM3/NOPB - 071409-LM431ACM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431ACM3/NOPB
071409-LM431ACM3/NOPB
PMIC - PMIC - Voltage Reference - LM431ACM3/NOPB 071409-LM431ACM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071409-LM431ACM3/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071409-LM431ACM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
37V 100mA SOT-23 Precision Voltage Reference IC
693-LM431ACM3/NOPB
37V 100mA SOT-23 Precision Voltage Reference IC 693-LM431ACM3/NOPB
Adj. Shunt Ref, 37V, 100mA, SOT-23, 2% Product overview: LM431ACM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 37V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACM3/NOPB can be used for catalog matching and distributor lookup.

Adj. Shunt Ref, 37V, 100mA, SOT-23, 2% Product overview: LM431ACM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 37V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACM3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM431ACM3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431ACM3/NOPB
PMIC - Voltage Reference LM431ACM3/NOPB
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431ACM3/NOPB LM431ACM3/NOPBTR-ND LM431ACM3/NOPB 071409-LM431ACM3/NOPB 693-LM431ACM3/NOPB LM431ACM3/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - LM431ACM3/NOPB 37V 100mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
VREF Type Programmable
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 2.5 to 36 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285Z/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BLP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers