Rochester Electronics PMIC - PMIC - Voltage Reference - LM4140CCMX-2.5 LM4140CCMX-2.5

Description
Manufacturer: National Semiconductor Win Source Part Number: 844305-LM4140CCMX-2. 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LM4140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 844305-LM4140CCMX-2. 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LM4140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4140CCMX-2.5 - 844305-LM4140CCMX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4140CCMX-2.5
844305-LM4140CCMX-2.5
PMIC - PMIC - Voltage Reference - LM4140CCMX-2.5 844305-LM4140CCMX-2.5
Manufacturer: National Semiconductor Win Source Part Number: 844305-LM4140CCMX-2. 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LM4140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 844305-LM4140CCMX-2.5
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: LM4140
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM4140CCMX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4140CCMX-2.5
PMIC - Voltage Reference LM4140CCMX-2.5
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 844305-LM4140CCMX-2.5 LM4140CCMX-2.5
Product Name PMIC - PMIC - Voltage Reference - LM4140CCMX-2.5 PMIC - Voltage Reference
Package Type Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low Power FGA Voltage References - ISL60002DIH318Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.8 volts
TC 20 ppm/C
View Details
8 suppliers