The LTC1258CMS8-5#PBF is a micropower low dropout voltage reference designed for applications requiring high accuracy and low power consumption. It features a maximum dropout voltage of 200mV at an output current of 10mA and a typical quiescent current of only 4OºA, making it suitable for battery-powered systems. The device offers an output voltage of 5V with a maximum initial accuracy of 0.15% and a temperature drift of 40ppm/°C. It can source up to 10mA and sink up to 2mA, and it operates over an input voltage range of 2.7V to 12.6V. The LTC1258 series does not require an output capacitor, which is advantageous for space-constrained designs. It is available in an 8-lead MSOP package and is specified for operation within a temperature range of 0°C to 70°C. This voltage reference is ideal for precision power supplies, A/D and D/A converters, and handheld instruments.
LTC1258 - MICROPOWER LOW DROPOUT
LTC1258 - MICROPOWER LOW DROPOUT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LTC1258CMS8-5#PBF |
| Product Name | PMIC - Voltage Reference |