Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC
IC VREF SHUNT ADJ 0.5% 8SOIC
IC VREF SHUNT 36V 0.5% 8SOIC
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CIMFS-ND | LM431CIM | 598-LM431CIM |
| Product Name | Voltage Reference | PMIC - Voltage Reference | IC VREF SHUNT 36V 0.5% 8SOIC |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154, 3.90mm Width) |
| TC | 50 ppm/C | 50 ppm/C | |
| Accuracy | 0.5000 % |