Rochester Electronics PMIC - PMIC - Voltage Reference - LT1004ILP-1-2 LT1004ILP-1-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 878289-LT1004ILP-1-2 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 878289-LT1004ILP-1-2 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004ILP-1-2 - 878289-LT1004ILP-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004ILP-1-2
878289-LT1004ILP-1-2
PMIC - PMIC - Voltage Reference - LT1004ILP-1-2 878289-LT1004ILP-1-2
Manufacturer: Texas Instruments Win Source Part Number: 878289-LT1004ILP-1-2 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 878289-LT1004ILP-1-2
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LT1004ILP-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004ILP-1-2
PMIC - Voltage Reference LT1004ILP-1-2
VOLTAGE REFERENCE

VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 878289-LT1004ILP-1-2 LT1004ILP-1-2
Product Name PMIC - PMIC - Voltage Reference - LT1004ILP-1-2 PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR290GT9 - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details