Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071414-LM431SACMLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
IC VREF SHUNT 36V 2% SOT89-3 Product overview: LM431SACMLX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SACMLX can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-89-3
IC VREF SHUNT ADJ 2% SOT89-3
IC VREF SHUNT ADJ 2% SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 071414-LM431SACMLX | 693-LM431SACMLX | LM431SACMLX-ND | LM431SACMLX | LM431SACMLX |
| Product Name | PMIC - PMIC - Voltage Reference - LM431SACMLX | 36V SOT89 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT89; Other; SOT-89-3 | Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |