CTS Corporation Crystals 416F40625CKR

Description
40.61MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40.61MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F40625CKR-ND - DigiKey
Thief River Falls, MN, United States
40.61MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

40.61MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.6100MHZ 8PF SMD

CRYSTAL 40.6100MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F40625CKR-ND 416F40625CKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details