CTS Corporation Crystals 416F40025CST

Description
40MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F40025CST-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ SERIES SMD

CRYSTAL 40.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F40025CST-ND 416F40025CST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-100-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 216266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 52 MHz
View Details
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers