CTS Corporation Crystals 416F384X2ITT

Description
38.4MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F384X2ITT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 6PF SMD

CRYSTAL 38.4000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F384X2ITT-ND 416F384X2ITT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details