CTS Corporation Crystals 416F384X2IKR

Description
38.4MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F384X2IKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 8PF SMD

CRYSTAL 38.4000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F384X2IKR-ND 416F384X2IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - X088-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 30 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details