CTS Corporation Crystals 416F38433CTR

Description
38.4MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F38433CTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

38.4MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 6PF SMD

CRYSTAL 38.4000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F38433CTR-ND 416F38433CTR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details