CTS Corporation Crystals 416F40011ATT

Description
40MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F40011ATT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 6PF SMD

CRYSTAL 40.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F40011ATT-ND 416F40011ATT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-8-33B2-CES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details