CTS Corporation Crystals 416F40612AST

Description
40.61MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40.61MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F40612AST-ND - DigiKey
Thief River Falls, MN, United States
40.61MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

40.61MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.6100MHZ SERIES SMD

CRYSTAL 40.6100MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F40612AST-ND 416F40612AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-115.2-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.52 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Units - 1734511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details