CTS Corporation Crystals 416F40011AST

Description
40MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F40011AST-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ SERIES SMD

CRYSTAL 40.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F40011AST-ND 416F40011AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details